QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-80J15

Description
Module 2, 80 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Description
Module 2, 80 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2-80J15 is an 80-tooth spur gear made from nylon with a steel core, designed for precision applications. It features a finished bore of 15mm and is constructed from MC602ST material with an S45C core, providing a balance of lightweight and strength. The gear has a standard full-depth tooth design with a pressure angle of 20 degrees, ensuring compatibility with other gears of similar specifications. The tooth hardness ranges from 115 to 120 HRR, indicating good wear resistance. This gear is suitable for applications requiring reliable performance in moderate load conditions. It is important to consider the allowable torque and backlash specifications when integrating this gear into a system.

Datasheet Summary
Powered by GS/AI

The KNSU2-80J15 is an 80-tooth spur gear made from nylon with a steel core, designed for precision applications. It features a finished bore of 15mm and is constructed from MC602ST material with an S45C core, providing a balance of lightweight and strength. The gear has a standard full-depth tooth design with a pressure angle of 20 degrees, ensuring compatibility with other gears of similar specifications. The tooth hardness ranges from 115 to 120 HRR, indicating good wear resistance. This gear is suitable for applications requiring reliable performance in moderate load conditions. It is important to consider the allowable torque and backlash specifications when integrating this gear into a system.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-80J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-80J15
Plastic Spur Gears (metric) KNSU2-80J15
Module 2, 80 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Module 2, 80 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Supplier's Site Datasheet
Module 2, 80 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore - KNSU2-80J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 80 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
KNSU2-80J15
Module 2, 80 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore KNSU2-80J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-80J15 KNSU2-80J15
Product Name Plastic Spur Gears (metric) Module 2, 80 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 14
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 1, 100 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details