KNSU2-80 is a plastic spur gear with a steel core, module 2, 80 teeth, and a 60 mm bore. It has a pitch diameter of 160 mm, outside diameter of 164 mm, face width of 20 mm, and total length of 125 mm. The gear uses MC602ST nylon fused to an S45C steel core via a knurled surface process for strong mechanical bonding. It meets JIS grade N9 (JIS B1702-1:1998) precision standards, with a 20° pressure angle and standard full-depth teeth. The allowable torque is 32.0 N·m (3.27 kgf·m), and the backlash range is 0~0.46 mm. The gear is designed for high-temperature operation up to 140°C with minimal dimensional change due to the full-surface nylon bonding.
Module 2, 80 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-80 | KNSU2-80 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 80 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |