The KNSU2-70 is a plastic spur gear with a steel core, designed for high-torque applications with improved dimensional stability and temperature resistance. It has a module of 2, 70 teeth, a 60 mm bore, a 140 mm pitch diameter, a 144 mm outside diameter, a 34 mm total length, and a 20 mm face width. The gear uses MC602ST nylon fused to an S45C steel core via diamond-knurled surface bonding, achieving a maximum allowable torque of 27.7 N·m (2.82 kgf·m). It meets JIS grade N9 precision (JIS B1702-1:1998), has a 20° pressure angle, and standard full-depth teeth. The design eliminates the need for bolting, offering a clean appearance and resistance to thermal expansion. Weight is 1.79 kg.
Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-70J19 | KNSU2-70J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |