QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-70J18

Description
Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Request a Quote
Description
Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2-70J18 is a plastic spur gear featuring a module of 2 and 70 teeth, designed with a steel core for enhanced strength and durability. It has a finished bore diameter of 18mm, making it suitable for various applications requiring reliable torque transmission. The gear is manufactured from MC nylon, which provides good dimensional stability and can operate effectively in a wide temperature range, up to approximately 140°C. The design incorporates a knurled surface on the metal core, which aids in the fusion of the nylon to the core, ensuring a robust connection. This gear is ideal for projects that require lightweight components without compromising on performance.

Datasheet Summary
Powered by GS/AI

The KNSU2-70J18 is a plastic spur gear featuring a module of 2 and 70 teeth, designed with a steel core for enhanced strength and durability. It has a finished bore diameter of 18mm, making it suitable for various applications requiring reliable torque transmission. The gear is manufactured from MC nylon, which provides good dimensional stability and can operate effectively in a wide temperature range, up to approximately 140°C. The design incorporates a knurled surface on the metal core, which aids in the fusion of the nylon to the core, ensuring a robust connection. This gear is ideal for projects that require lightweight components without compromising on performance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-70J18 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-70J18
Plastic Spur Gears (metric) KNSU2-70J18
Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore

Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore

Supplier's Site Datasheet
Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore - KNSU2-70J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
KNSU2-70J18
Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore KNSU2-70J18
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-70J18 KNSU2-70J18
Product Name Plastic Spur Gears (metric) Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY05016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details
KHK SRCPF10-1500HL, CP10, Module 3.18, 150 Tooth, CP Hardened Carbon Steel Racks - srcpf10-1500hl - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details