QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-70J16

Description
Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Request a Quote
Description
Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2-70J16 is a plastic spur gear featuring a module of 2 and 70 teeth, designed with a steel core for enhanced strength and durability. It has a finished bore diameter of 16mm, making it suitable for various applications requiring reliable torque transmission. The gear is manufactured from MC nylon, which provides good dimensional stability and a wide operational temperature range, allowing for use in environments up to 140°C. The design incorporates a standard full depth tooth profile with a pressure angle of 20°, ensuring compatibility with other gears in similar applications. This product is ideal for engineers seeking a lightweight yet robust gear solution.

Datasheet Summary
Powered by GS/AI

The KNSU2-70J16 is a plastic spur gear featuring a module of 2 and 70 teeth, designed with a steel core for enhanced strength and durability. It has a finished bore diameter of 16mm, making it suitable for various applications requiring reliable torque transmission. The gear is manufactured from MC nylon, which provides good dimensional stability and a wide operational temperature range, allowing for use in environments up to 140°C. The design incorporates a standard full depth tooth profile with a pressure angle of 20°, ensuring compatibility with other gears in similar applications. This product is ideal for engineers seeking a lightweight yet robust gear solution.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-70J16 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-70J16
Plastic Spur Gears (metric) KNSU2-70J16
Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore

Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore

Supplier's Site Datasheet
Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore - KNSU2-70J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
KNSU2-70J16
Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore KNSU2-70J16
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-70J16 KNSU2-70J16
Product Name Plastic Spur Gears (metric) Module 2, 70 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Module 0.8, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details