QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-68J32

Description
Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Request a Quote
Description
Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU2-68 is a plastic spur gear with a steel core, module 2, 68 teeth, 60 mm bore, 136 mm pitch diameter, 140 mm outside diameter, 20 mm face width, and 100 mm total length. The gear is made of MC602ST nylon fused to an S45C steel core using a knurled surface process, and it meets JIS grade N9 precision standards. The allowable torque is 26.8 N·m (2.74 kgf·m) with a backlash range of 0 to 0.46 mm. The part is rated for operation in a wide temperature range with good dimensional stability.

Datasheet Summary
Powered by GS/AI

KNSU2-68 is a plastic spur gear with a steel core, module 2, 68 teeth, 60 mm bore, 136 mm pitch diameter, 140 mm outside diameter, 20 mm face width, and 100 mm total length. The gear is made of MC602ST nylon fused to an S45C steel core using a knurled surface process, and it meets JIS grade N9 precision standards. The allowable torque is 26.8 N·m (2.74 kgf·m) with a backlash range of 0 to 0.46 mm. The part is rated for operation in a wide temperature range with good dimensional stability.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-68J32 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-68J32
Plastic Spur Gears (metric) KNSU2-68J32
Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore

Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore

Supplier's Site Datasheet
Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore - KNSU2-68J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
KNSU2-68J32
Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore KNSU2-68J32
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-68J32 KNSU2-68J32
Product Name Plastic Spur Gears (metric) Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 68 68
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 12
Design Metric
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
0.5 Module, 10 Teeth, 20° Pressure Angle Brass Gear. - A 1B 8MYK05010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack; Pinion
Number of Teeth 10
Design Metric
View Details