KNSU2-68 is a plastic spur gear with a steel core, module 2, 68 teeth, and a 60 mm bore, designed for applications requiring dimensional stability and high torque capacity. The gear has a pitch diameter of 136 mm, outside diameter of 140 mm, face width of 20 mm, and total length of 34 mm. It is made of MC602ST nylon fused to an S45C steel core using a diamond-knurled surface process for strong mechanical bonding. The allowable torque is 26.8 N·m (2.74 kgf·m), with backlash ranging from 0 to 0.46 mm. Precision meets JIS grade N9 (JIS B1702-1:1998). Operating temperatures up to 140°C are supported with minimal dimensional change due to full nylon encapsulation of the core. The hub width is 100 mm, and the weight is 1.66 kg.
Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-68J25 | KNSU2-68J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 68 | 68 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |