Plastic spur gear with steel core, module 2, 68 teeth, 60 mm core outer diameter, 65 mm face width, and 100 mm total length, featuring a 22 mm bore and JIS grade N9 precision. The gear uses MC602ST nylon fused to an S45C steel core via a diamond-knurled bond, with allowable torque of 26.8 N·m and 2.74 kgf·m. The design ensures dimensional stability across temperature ranges and eliminates fasteners for improved appearance.
Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-68J22 | KNSU2-68J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 68 | 68 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |