QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-68J19

Description
Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote
Description
Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear with steel core, module 2, 68 teeth, 136 mm pitch diameter, 140 mm outside diameter, 20 mm face width, and 100 mm total length. Hub bore diameter is 19 mm. Core outer diameter is 60 mm. Allowable torque is 26.8 N·m. Precision meets JIS grade N9 (JIS B1702-1: 1998). Pressure angle is 20°. Teeth are standard full-depth. Material is MC602ST nylon fused to an S45C steel core via diamond-knurled and grooved interface. Designed for operation up to 140°C with minimal dimensional change.

Datasheet Summary
Powered by GS/AI

Plastic spur gear with steel core, module 2, 68 teeth, 136 mm pitch diameter, 140 mm outside diameter, 20 mm face width, and 100 mm total length. Hub bore diameter is 19 mm. Core outer diameter is 60 mm. Allowable torque is 26.8 N·m. Precision meets JIS grade N9 (JIS B1702-1: 1998). Pressure angle is 20°. Teeth are standard full-depth. Material is MC602ST nylon fused to an S45C steel core via diamond-knurled and grooved interface. Designed for operation up to 140°C with minimal dimensional change.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-68J19 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-68J19
Plastic Spur Gears (metric) KNSU2-68J19
Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Supplier's Site Datasheet
Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore - KNSU2-68J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
KNSU2-68J19
Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore KNSU2-68J19
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-68J19 KNSU2-68J19
Product Name Plastic Spur Gears (metric) Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 68 68
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 32
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.75, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details