KNSU2-68 plastic spur gear with steel core, module 2, 68 teeth, 136 mm pitch diameter, 140 mm outside diameter, 20 mm face width, 100 mm hub width, and 34 mm total length, with an allowable torque of 26.8 N·m (2.74 kgf·m), precision grade JIS N9 (JIS B1702-1:1998), 20° pressure angle, and MC602ST nylon bonded to S45C steel core via diamond-knurled surface treatment.
Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-68J16 | KNSU2-68J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 68 | 68 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |