The KNSU2-68 is a plastic spur gear with a steel core, featuring a module of 2, 68 teeth, and a pitch diameter of 136 mm. It has a standard full-depth tooth profile with a 20° pressure angle and meets JIS grade N9 precision (JIS B1702-1:1998). The gear is constructed from MC602ST nylon fused to an S45C steel core using a diamond-knurled surface treatment for high holding strength. The hub diameter is 60 mm, face width is 20 mm, and the total length is 34 mm. It has an allowable torque of 26.8 N·m (2.74 kgf·m) and a backlash range of 0~0.46 mm. The design ensures dimensional stability across a wide temperature range and eliminates the need for mechanical fasteners, resulting in a clean appearance.
Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-68J15 | KNSU2-68J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 68 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 68 | 68 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |