KNSU2-68 is a plastic spur gear with a steel core, featuring a module of 2, 68 teeth, a pitch diameter of 136 mm, an outside diameter of 140 mm, a face width of 20 mm, and a total length of 34 mm. It has a bore diameter of 60 mm and a hub diameter of 60 mm. The gear is made of MC602ST nylon with an S45C steel core and meets JIS grade N9 precision standards. The allowable torque is 26.8 N·m (2.74 kgf·m), with a backlash range of 0 to 0.46 mm and a weight of 1.66 kg.
Module 2, 68 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-68 | KNSU2-68 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 68 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 68 | 68 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |