Plastic spur gear with a steel core, module 2, 60 teeth, 32 mm bore, 120 mm pitch diameter, 124 mm outside diameter, 20 mm face width, and 85 mm total length, rated for an allowable torque of 23.5 N·m (2.39 kgf·m). The gear uses MC602ST nylon fused to an S45C steel core via a diamond-knurled surface treatment for high holding strength. Precision conforms to JIS grade N9 (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. Backlash is specified as 0~0.46 mm. The design provides dimensional stability across wide temperature ranges and maintains a clean appearance without bolts or nuts.
Module 2, 60 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-60J32 | KNSU2-60J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |