Plastic spur gears with a steel core, designed for mechanical power transmission, are offered in a module 2 version with a 60-tooth configuration. The gear has a 28 mm bore, 124 mm outside diameter, 20 mm face width, and 85 mm total length. It is manufactured from MC602ST nylon fused to an S45C steel core using a knurled surface bonding process. The gear meets JIS grade N9 precision standards, has a 20° pressure angle, and supports an allowable torque of 23.5 N·m (2.39 kgf·m). The design ensures dimensional stability across temperature variations and features a clean, bolt-free appearance.
Module 2, 60 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-60J28 | KNSU2-60J28 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |