Plastic spur gear with a steel core, module 2, 60 teeth, 20 mm bore, 120 mm pitch diameter, 124 mm outside diameter, 20 mm face width, and 85 mm total length. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond-knurled surface for enhanced holding strength. It has a precision grade of JIS N9 and a 20° pressure angle. Allowable torque is 23.5 N·m (2.39 kgf·m) with a backlash range of 0 to 0.46 mm. The design ensures dimensional stability across temperature variations and provides a clean, bolt-free appearance.
Module 2, 60 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-60J20 | KNSU2-60J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |