KNSU2-60J18 is a plastic spur gear with a steel core, part of the KNSU2 series featuring MC602ST nylon molding on an S45C steel hub. It has a module of 2, 60 teeth, a 60 mm pitch diameter, a 124 mm outside diameter, a 20 mm face width, and a 60 mm hub width. The gear has a nominal 18 mm bore, with allowable torque of 23.5 N·m (2.39 kgf·m) and JIS grade N9 precision. The steel core integrates via diamond knurling and grooving for enhanced adhesion. It operates with good dimensional stability and temperature resistance up to 140°C.
Module 2, 60 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-60J18 | KNSU2-60J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |