Plastic spur gear with a steel core, designed for use with module 2, featuring a 60-tooth count, 120 mm pitch diameter, 124 mm outside diameter, 20 mm face width, and an 85 mm hub width. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond knurling process for strong mechanical bonding. It has a JIS grade N9 precision rating, 20° pressure angle, and standard full-depth teeth. The allowable torque is 23.5 N·m (2.39 kgf·m), with theoretical backlash between 0 and 0.46 mm. The total length is 34 mm. Dimensional stability is maintained across temperature variations due to full-surface nylon fusion to the core. The part is suitable for operation up to 140°C and supports high radial and thrust loads based on core diameter relationships.
Module 2, 60 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-60J16 | KNSU2-60J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |