KNSU2-60 is a plastic spur gear with a steel core, module 2, 60 teeth, and a 60 mm pitch diameter. It has a 60 mm outside diameter, 20 mm face width, and 85 mm total length. The gear uses MC602ST nylon fused to an S45C steel core with a diamond-knurled interface for high holding strength. It meets JIS grade N9 precision (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. The allowable torque is 23.5 N·m (2.39 kgf·m), with a theoretical backlash range of 0 to 0.46 mm and a weight of 1.29 kg. Dimensional stability is maintained across wide temperature ranges, up to 140°C.
Module 2, 60 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-60J15 | KNSU2-60J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |