KNSU2-60 is a plastic spur gear with a steel core, module 2, 60 teeth, and a 60 mm bore diameter. It has a pitch diameter of 120 mm, an outside diameter of 124 mm, a face width of 20 mm, a hub width of 14 mm, and a total length of 85 mm. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond knurling process for enhanced holding strength. It meets JIS grade N9 precision (JIS B1702-1: 1998) with a 20° pressure angle and standard full-depth teeth. The allowable torque is 23.5 N·m (2.39 kgf·m), and the backlash ranges from 0 to 0.46 mm. The gear weighs 1.29 kg.
Module 2, 60 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-60 | KNSU2-60 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |