KNSU2-56 is a plastic spur gear with a steel core, designed for power transmission with high dimensional stability and temperature resistance. It has a module of 2, 56 teeth, a pitch diameter of 112 mm, an outside diameter of 116 mm, a face width of 20 mm, and a hub diameter of 60 mm. The gear operates with JIS grade N9 precision and a 20° pressure angle. The MC602ST nylon is fused to an S45C steel core using a diamond-knurled surface with grooves, ensuring strong mechanical bonding without bolts or adhesives. Allowable torque is 21.5 N·m (2.20 kgf·m), with a backlash range of 0~0.46 mm. The part is rated for continuous use up to 140°C and exhibits minimal thermal expansion due to full-core encapsulation. Weight is 0.95 kg.
Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-56J20 | KNSU2-56J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |