QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-56J18

Description
Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Request a Quote
Description
Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear with a steel core, module 2, 56 teeth, 112 mm pitch diameter, 116 mm outside diameter, 20 mm face width, and 18 mm bore. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond-knurling and groove process for high radial holding strength. It has a JIS grade N9 precision rating, 20° pressure angle, and standard full-depth teeth. The allowable torque is 21.5 N·m (2.20 kgf·m) with a backlash range of 0 to 0.46 mm. The total length is 65 mm and weight is 0.95 kg.

Datasheet Summary
Powered by GS/AI

Plastic spur gear with a steel core, module 2, 56 teeth, 112 mm pitch diameter, 116 mm outside diameter, 20 mm face width, and 18 mm bore. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond-knurling and groove process for high radial holding strength. It has a JIS grade N9 precision rating, 20° pressure angle, and standard full-depth teeth. The allowable torque is 21.5 N·m (2.20 kgf·m) with a backlash range of 0 to 0.46 mm. The total length is 65 mm and weight is 0.95 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-56J18 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-56J18
Plastic Spur Gears (metric) KNSU2-56J18
Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore

Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore

Supplier's Site Datasheet
Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore - KNSU2-56J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
KNSU2-56J18
Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore KNSU2-56J18
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-56J18 KNSU2-56J18
Product Name Plastic Spur Gears (metric) Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 70
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details