QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-56J15

Description
Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Description
Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU2-56J15 is a plastic spur gear with a steel core, part of the KNSU series featuring MC602ST nylon molding over an S45C steel hub. The gear has a module of 2, 56 teeth, a pitch diameter of 112 mm, an outside diameter of 116 mm, a face width of 20 mm, and a bore diameter of 15 mm. It has a JIS grade N9 precision rating, a 20° pressure angle, and standard full-depth teeth. The allowable torque is 21.5 N·m (2.20 kgf·m) with a backlash range of 0 to 0.46 mm. The total length is 65 mm and the weight is 0.95 kg. The gear is designed for high dimensional stability across temperature variations and exhibits good appearance due to the absence of mechanical fasteners.

Datasheet Summary
Powered by GS/AI

KNSU2-56J15 is a plastic spur gear with a steel core, part of the KNSU series featuring MC602ST nylon molding over an S45C steel hub. The gear has a module of 2, 56 teeth, a pitch diameter of 112 mm, an outside diameter of 116 mm, a face width of 20 mm, and a bore diameter of 15 mm. It has a JIS grade N9 precision rating, a 20° pressure angle, and standard full-depth teeth. The allowable torque is 21.5 N·m (2.20 kgf·m) with a backlash range of 0 to 0.46 mm. The total length is 65 mm and the weight is 0.95 kg. The gear is designed for high dimensional stability across temperature variations and exhibits good appearance due to the absence of mechanical fasteners.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-56J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-56J15
Plastic Spur Gears (metric) KNSU2-56J15
Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Supplier's Site Datasheet
Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore - KNSU2-56J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
KNSU2-56J15
Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore KNSU2-56J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-56J15 KNSU2-56J15
Product Name Plastic Spur Gears (metric) Module 2, 56 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-60R1E28, Module 460 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-60r1e28 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 6 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 6
Design English
View Details