Plastic spur gear with a steel core, module 2.5, 70 teeth, 25 mm face width, 175 mm pitch diameter, 180 mm outside diameter, and 40 mm total length, designed for use with S45C steel core and MC602 nylon material. The gear meets JIS grade N9 precision (JIS B1702-1:1998) and has a 20° pressure angle with standard full-depth teeth. The allowable bending torque is 54.1 N·m (5.51 kgf·m), and the backlash is 0 to 0.48 mm. The hub bore diameter is 70 mm. The gear is manufactured using a diamond-knurled metal core with a molding process that ensures strong fusion between the nylon and metal components, providing dimensional stability across wide temperature ranges.
Module 2.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-70J25 | KNSU2.5-70J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |