Plastic spur gears with a steel core, module 2.5, 70 teeth, featuring a 70 mm bore, 210 mm pitch diameter, 216 mm outside diameter, 30 mm face width, and 175 mm total length. The gear is made of MC602ST nylon with an S45C steel core, has a 20° pressure angle, standard full-depth teeth, and complies with JIS grade N9 (JIS B1702-1: 1998) precision. The allowable torque is 93.4 N·m (9.53 kgf·m), with a backlash range of 0 to 0.48 mm. The design ensures strong bonding between nylon and core via diamond-knurling and grooving, offering temperature stability up to 140°C and minimal dimensional change under thermal variation.
Module 2.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-70J20 | KNSU2.5-70J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |