The KNSU2.5-70 is a plastic spur gear with a steel core, module 2.5, 70 teeth, and a pitch diameter of 175 mm. It has an outside diameter of 180 mm, face width of 25 mm, hub width of 15 mm, and total length of 40 mm. The gear uses MC602ST nylon fused to an S45C steel core with a diamond knurling process for high holding strength. It operates with a JIS grade N9 precision and a 20° pressure angle. The allowable bending torque is 54.1 N·m (5.51 kgf·m) with a backlash range of 0 to 0.48 mm. The gear is designed for high-temperature environments up to 140°C and exhibits low dimensional change under thermal variation.
Module 2.5, 70 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-70 | KNSU2.5-70 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 70 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |