Plastic spur gear with steel core, module 2.5, 68 teeth, made of MC602ST nylon with an S45C metal core, featuring a 70 mm hub diameter, 170 mm pitch diameter, 210 mm outside diameter, 30 mm face width, 47 mm total length, and an allowable torque of 90.6 N·m. Precision meets JIS grade N9 (JIS B1702-1:1998). The gear employs a diamond-knurled metal core with grooves for strong nylon fusion, ensuring dimensional stability across temperature variations. Backlash is 0~0.48 mm. The series omits the J40 suffix, which appears to be a trailing order code not affecting the base specification.
Module 2.5, 68 Tooth Nylon Steel Core Spur Gear with Finished 40mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-68J40 | KNSU2.5-68J40 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 68 Tooth Nylon Steel Core Spur Gear with Finished 40mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 68 | 68 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |