QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-68J28

Description
Module 2.5, 68 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Request a Quote
Description
Module 2.5, 68 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2.5-68J28 is a plastic spur gear with a module of 2.5 and 68 teeth, designed for applications requiring a lightweight yet durable component. It features a steel core for enhanced strength and stability, making it suitable for various mechanical systems. The gear has a finished bore of 28mm, allowing for easy integration into assemblies. The material used is MC nylon, which provides good dimensional stability and can operate effectively within a wide temperature range. The gear is manufactured to JIS grade N9 precision standards, ensuring reliable performance in applications where precision is critical. It is important to note that while the gear can operate without lubrication, pairing it with steel gears is recommended to prevent heat generation and expansion.

Datasheet Summary
Powered by GS/AI

The KNSU2.5-68J28 is a plastic spur gear with a module of 2.5 and 68 teeth, designed for applications requiring a lightweight yet durable component. It features a steel core for enhanced strength and stability, making it suitable for various mechanical systems. The gear has a finished bore of 28mm, allowing for easy integration into assemblies. The material used is MC nylon, which provides good dimensional stability and can operate effectively within a wide temperature range. The gear is manufactured to JIS grade N9 precision standards, ensuring reliable performance in applications where precision is critical. It is important to note that while the gear can operate without lubrication, pairing it with steel gears is recommended to prevent heat generation and expansion.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-68J28 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-68J28
Plastic Spur Gears (metric) KNSU2.5-68J28
Module 2.5, 68 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore

Module 2.5, 68 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore

Supplier's Site Datasheet
Module 2.5, 68 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore - KNSU2.5-68J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 68 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
KNSU2.5-68J28
Module 2.5, 68 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore KNSU2.5-68J28
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-68J28 KNSU2.5-68J28
Product Name Plastic Spur Gears (metric) Module 2.5, 68 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 68 68
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG5-40R1E30, Module 540 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-40r1e30 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 10 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY05010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design Metric
View Details