The KNSU2.5 series comprises plastic spur gears with a steel core, module 2.5, 60 teeth, 70 mm bore, 180 mm pitch diameter, 186 mm outside diameter, 30 mm face width, and 45.8 N·m allowable torque. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond-knurled surface process, with precision grade JIS N9 and a 20° pressure angle.
Module 2.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-60J32 | KNSU2.5-60J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |