KNSU2.5-60 is a plastic spur gear with a steel core, made of MC602ST nylon fused to an S45C hub via diamond knurling. It has a module of 2.5, 60 teeth, a pitch diameter of 150 mm, an outside diameter of 155 mm, a face width of 25 mm, and a 70 mm bore. Total length is 115 mm. The allowable torque is 45.8 N·m (4.67 kgf·m), and backlash is 0~0.48 mm. It meets JIS grade N9 precision. The gear resists dimensional change under temperature variation and should not be meshed with another plastic gear without lubrication.
Module 2.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-60J30 | KNSU2.5-60J30 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |