QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-60J25

Description
Module 2.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore
Request a Quote
Description
Module 2.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2.5-60J25 is a plastic spur gear with a module of 2.5 and 60 teeth, designed for applications requiring a lightweight yet durable component. It features a finished bore of 25mm, allowing for easy integration into various mechanical systems. The gear is constructed with a nylon material fused to a steel core, providing enhanced strength and dimensional stability under varying temperatures. The pressure angle is 20°, and the gear teeth are designed to standard full depth, ensuring compatibility with other gears in the same series. This product is suitable for applications where reduced weight and good performance are essential, although it is recommended to use lubrication to prevent heat generation when paired with other plastic gears.

Datasheet Summary
Powered by GS/AI

The KNSU2.5-60J25 is a plastic spur gear with a module of 2.5 and 60 teeth, designed for applications requiring a lightweight yet durable component. It features a finished bore of 25mm, allowing for easy integration into various mechanical systems. The gear is constructed with a nylon material fused to a steel core, providing enhanced strength and dimensional stability under varying temperatures. The pressure angle is 20°, and the gear teeth are designed to standard full depth, ensuring compatibility with other gears in the same series. This product is suitable for applications where reduced weight and good performance are essential, although it is recommended to use lubrication to prevent heat generation when paired with other plastic gears.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-60J25 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-60J25
Plastic Spur Gears (metric) KNSU2.5-60J25
Module 2.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore

Module 2.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore

Supplier's Site Datasheet
Module 2.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore - KNSU2.5-60J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore
KNSU2.5-60J25
Module 2.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore KNSU2.5-60J25
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-60J25 KNSU2.5-60J25
Product Name Plastic Spur Gears (metric) Module 2.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 25mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details
32 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details