The KNSU2.5-60J22 is a plastic spur gear with a module of 2.5 and 60 teeth, designed for applications requiring a lightweight yet durable component. It features a steel core for enhanced strength and stability, making it suitable for various mechanical systems. The gear has a finished bore diameter of 22mm, allowing for easy integration into assemblies. The product is manufactured to JIS grade N9 precision standards, ensuring reliable performance. It is important to note that while the gear can operate without lubrication, pairing it with steel gears is recommended to prevent heat generation and expansion. The gear's design includes standard full-depth teeth and a pressure angle of 20°, contributing to its effective meshing capabilities.
Module 2.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-60J22 | KNSU2.5-60J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |