QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-56J35

Description
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
Request a Quote
Description
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear with steel core, module 2.5, 56 teeth, 35 mm bore, 168 mm pitch diameter, 174 mm outside diameter, 30 mm face width, and 130 mm hub width, rated for 72.7 N·m allowable torque and 0.56 mm backlash, conforming to JIS grade N9 precision. The gear combines MC602ST nylon molded onto an S45C steel core with diamond knurling for enhanced bonding, offering dimensional stability across temperature ranges and no need for mechanical fasteners.

Datasheet Summary
Powered by GS/AI

Plastic spur gear with steel core, module 2.5, 56 teeth, 35 mm bore, 168 mm pitch diameter, 174 mm outside diameter, 30 mm face width, and 130 mm hub width, rated for 72.7 N·m allowable torque and 0.56 mm backlash, conforming to JIS grade N9 precision. The gear combines MC602ST nylon molded onto an S45C steel core with diamond knurling for enhanced bonding, offering dimensional stability across temperature ranges and no need for mechanical fasteners.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-56J35 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-56J35
Plastic Spur Gears (metric) KNSU2.5-56J35
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore

Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore

Supplier's Site Datasheet
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore - KNSU2.5-56J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
KNSU2.5-56J35
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore KNSU2.5-56J35
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-56J35 KNSU2.5-56J35
Product Name Plastic Spur Gears (metric) Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 25 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 25
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details