QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-56J19

Description
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote
Description
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU2.5-56 is a plastic spur gear with a steel core, module 2.5, 56 teeth, 150 mm pitch diameter, 145 mm outside diameter, 25 mm face width, and a 70 mm hub diameter. It has a 105 mm total length, an allowable torque of 42.1 N·m (4.29 kgf·m), and a backlash range of 0 to 0.48 mm. The gear conforms to JIS grade N9 (JIS B1702-1: 1998) and features MC602ST nylon bonded to an S45C steel core via a diamond-knurled surface process. The bore diameter is not specified for this exact variant, but the hub diameter of 70 mm applies to all module 2.5 variants with 56 teeth.

Datasheet Summary
Powered by GS/AI

KNSU2.5-56 is a plastic spur gear with a steel core, module 2.5, 56 teeth, 150 mm pitch diameter, 145 mm outside diameter, 25 mm face width, and a 70 mm hub diameter. It has a 105 mm total length, an allowable torque of 42.1 N·m (4.29 kgf·m), and a backlash range of 0 to 0.48 mm. The gear conforms to JIS grade N9 (JIS B1702-1: 1998) and features MC602ST nylon bonded to an S45C steel core via a diamond-knurled surface process. The bore diameter is not specified for this exact variant, but the hub diameter of 70 mm applies to all module 2.5 variants with 56 teeth.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-56J19 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-56J19
Plastic Spur Gears (metric) KNSU2.5-56J19
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Supplier's Site Datasheet
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore - KNSU2.5-56J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
KNSU2.5-56J19
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore KNSU2.5-56J19
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-56J19 KNSU2.5-56J19
Product Name Plastic Spur Gears (metric) Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 50
Design Metric
View Details
KHK NSU2-25J17, Module 2, 25 Tooth, Nylon Spur Gears with Steel Core - nsu2-25j17 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details