QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-56J17

Description
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Description
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2.5-56J17 is a nylon spur gear featuring a steel core, designed for durability and strength. It has 56 teeth and a finished bore of 17mm, making it suitable for various mechanical applications. The gear is manufactured from MC602ST material with an S45C core, providing a balance of lightweight properties and robust performance. The tooth hardness ranges from 115 to 120 HRR, ensuring reliable operation under load. The gear's pressure angle is set at 20°, adhering to standard full-depth gear tooth specifications. This product is precision-grade according to JIS grade N9, which indicates a high level of manufacturing accuracy. The allowable torque for this gear is 42.1 N¬?m, making it capable of handling significant loads in gear assemblies. Engineers considering this gear should evaluate its compatibility with their specific applications, particularly in terms of load requirements and assembly configurations.

Datasheet Summary
Powered by GS/AI

The KNSU2.5-56J17 is a nylon spur gear featuring a steel core, designed for durability and strength. It has 56 teeth and a finished bore of 17mm, making it suitable for various mechanical applications. The gear is manufactured from MC602ST material with an S45C core, providing a balance of lightweight properties and robust performance. The tooth hardness ranges from 115 to 120 HRR, ensuring reliable operation under load. The gear's pressure angle is set at 20°, adhering to standard full-depth gear tooth specifications. This product is precision-grade according to JIS grade N9, which indicates a high level of manufacturing accuracy. The allowable torque for this gear is 42.1 N¬?m, making it capable of handling significant loads in gear assemblies. Engineers considering this gear should evaluate its compatibility with their specific applications, particularly in terms of load requirements and assembly configurations.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-56J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-56J17
Plastic Spur Gears (metric) KNSU2.5-56J17
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Supplier's Site Datasheet
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore - KNSU2.5-56J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
KNSU2.5-56J17
Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore KNSU2.5-56J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-56J17 KNSU2.5-56J17
Product Name Plastic Spur Gears (metric) Module 2.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 80 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design English
View Details
Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details
KHK SSCPG5-25J17, CP5, Module 1.59, 25 Tooth, CP Ground Spur Gears - sscpg5-25j17 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
Spur Gears - 1827927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details