Plastic spur gears with a steel core, featuring a module of 2.5, 50 teeth, and a 70 mm bore diameter. The gear has a pitch diameter of 125 mm, an outside diameter of 130 mm, a face width of 25 mm, and a total length of 95 mm. It meets JIS grade N9 precision (JIS B1702-1:1998) and uses MC602ST nylon molded onto an S45C steel core with a diamond-knurled surface for enhanced bonding. The allowable torque is 3.74 N·m (0.38 kgf·m), with a theoretical backlash of 0~0.48 mm. The design ensures dimensional stability across temperature variations and eliminates the need for mechanical fasteners.
Module 2.5, 50 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-50J35 | KNSU2.5-50J35 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 50 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |