Plastic spur gears with a steel core, module 2.5, 50 teeth, 32 mm bore, 150 mm pitch diameter, 156 mm outside diameter, 30 mm face width, and 47 mm total length. Precision grade JIS N9 (JIS B1702-1:1998), pressure angle 20°, material MC602ST with S45C core. Allowable torque 63.4 N·m (6.46 kgf·m), backlash 0-0.56 mm. The steel core is fused to the nylon via diamond-knurled surface and grooves to ensure dimensional stability and high holding strength.
Module 2.5, 50 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-50J32 | KNSU2.5-50J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 50 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |