Plastic spur gear with steel core, module 2.5, 48 teeth, 150 mm pitch diameter, 156 mm outside diameter, 30 mm face width, and 35 mm bore. Made from MC602ST nylon with S45C metal core, compliant with JIS grade N9 for precision. Maximum allowable torque is 34.8 N·m (3.55 kgf·m), with backlash of 0~0.48 mm. Features diamond knurling for bonding and dimensional stability across temperature ranges. Total length is 85 mm.
Module 2.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-48J35 | KNSU2.5-48J35 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 35mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |