Plastic spur gear with a 2.5 module and 48 teeth, featuring a steel core fused to MC602ST nylon and a 18mm bore, designed for high torque transmission with a maximum allowable torque of 34.8 N·m (3.55 kgf·m) and JIS grade N9 precision. The gear has a pitch diameter of 120 mm, outside diameter of 125 mm, face width of 25 mm, and total length of 85 mm, with backlash ranging from 0 to 0.48 mm. The metal core has an outer diameter of 65 mm, and the part operates reliably across a wide temperature range with minimal dimensional change.
Module 2.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-48J18 | KNSU2.5-48J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |