The KNSU2.5-48 is a plastic spur gear with a steel core, featuring a module of 2.5, 48 teeth, and a steel core with an outside diameter of 65 mm. It has a bore diameter of 65 mm, an outside diameter of 125 mm, a face width of 25 mm, and a total length of 85 mm. The gear is precision-molded to JIS grade N9 (JIS B1702-1: 1998) with a 20° pressure angle and standard full-depth teeth. The allowable torque is 34.8 N·m (3.55 kgf·m) with a theoretical backlash of 0 to 0.48 mm. The gear uses MC602ST nylon fused directly to an S45C steel core via a diamond-knurled surface treatment, ensuring strong bonding and dimensional stability across temperature variations. The weight is 0.91 kg.
Module 2.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-48J16 | KNSU2.5-48J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |