QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-45J19

Description
Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote
Description
Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 2.5, 45 teeth, 112.5 mm pitch diameter, 117.5 mm outside diameter, 25 mm face width, and 15 mm hub width, featuring a 70 mm bore and 75 mm overall length, with an allowable torque of 32.1 N·m (3.28 kgf·m) and JIS grade N9 precision. The gear uses MC602ST nylon fused to an S45C steel core via a diamond knurling process for enhanced bond strength, and maintains dimensional stability across temperatures up to 140°C.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 2.5, 45 teeth, 112.5 mm pitch diameter, 117.5 mm outside diameter, 25 mm face width, and 15 mm hub width, featuring a 70 mm bore and 75 mm overall length, with an allowable torque of 32.1 N·m (3.28 kgf·m) and JIS grade N9 precision. The gear uses MC602ST nylon fused to an S45C steel core via a diamond knurling process for enhanced bond strength, and maintains dimensional stability across temperatures up to 140°C.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-45J19 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-45J19
Plastic Spur Gears (metric) KNSU2.5-45J19
Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Supplier's Site Datasheet
Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore - KNSU2.5-45J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
KNSU2.5-45J19
Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore KNSU2.5-45J19
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-45J19 KNSU2.5-45J19
Product Name Plastic Spur Gears (metric) Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-40R1E22, Module 640 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-40r1e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 45 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details