The KNSU2.5-45 is a plastic spur gear with a steel core, module 2.5, 45 teeth, and a 65 mm bore diameter. It features a pitch diameter of 112.5 mm, an outside diameter of 117.5 mm, a face width of 25 mm, and a total length of 75 mm. The gear is made of MC602ST nylon fused to an S45C steel core using a knurling and molding process, ensuring strong bonding and dimensional stability. It meets JIS grade N9 precision (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. The allowable torque is 32.1 N·m (3.28 kgf·m), with backlash ranging from 0 to 0.48 mm. The weight is 0.91 kg. The design eliminates the need for mechanical fasteners, offering a clean appearance and resistance to thermal expansion.
Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-45J17 | KNSU2.5-45J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |