QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-45J15

Description
Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Description
Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU2.5-45 is a plastic spur gear with a steel core, featuring a module of 2.5, 45 teeth, a 65 mm bore diameter, a 112.5 mm pitch diameter, a 117.5 mm outside diameter, a 25 mm face width, and a 40 mm total length. It has a JIS grade N9 precision rating, a 20° pressure angle, and is made of MC602ST nylon fused to an S45C steel core. The gear has an allowable torque of 32.1 N·m (3.28 kgf·m) and a backlash of 0~0.48 mm. The bore diameter and hub dimensions are consistent with the KNSU2.5 series, and the fusion method ensures dimensional stability and high holding strength. The part is designed for use in applications requiring temperature resistance and minimal dimensional change.

Datasheet Summary
Powered by GS/AI

KNSU2.5-45 is a plastic spur gear with a steel core, featuring a module of 2.5, 45 teeth, a 65 mm bore diameter, a 112.5 mm pitch diameter, a 117.5 mm outside diameter, a 25 mm face width, and a 40 mm total length. It has a JIS grade N9 precision rating, a 20° pressure angle, and is made of MC602ST nylon fused to an S45C steel core. The gear has an allowable torque of 32.1 N·m (3.28 kgf·m) and a backlash of 0~0.48 mm. The bore diameter and hub dimensions are consistent with the KNSU2.5 series, and the fusion method ensures dimensional stability and high holding strength. The part is designed for use in applications requiring temperature resistance and minimal dimensional change.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-45J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-45J15
Plastic Spur Gears (metric) KNSU2.5-45J15
Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Supplier's Site Datasheet
Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore - KNSU2.5-45J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
KNSU2.5-45J15
Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore KNSU2.5-45J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-45J15 KNSU2.5-45J15
Product Name Plastic Spur Gears (metric) Module 2.5, 45 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details