QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-44J32

Description
Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Request a Quote
Description
Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 2.5, 44 teeth, featuring a 60 mm hub diameter, 110 mm pitch diameter, 115 mm outside diameter, 25 mm face width, and 15 mm hub width. The gear is rated for an allowable torque of 31.3 N·m (3.19 kgf·m) with a backlash of 0 to 0.48 mm and complies with JIS grade N9 (JIS B1702-1: 1998). The core is made from S45C steel, and the gear material is MC602ST nylon with a diamond-knurled interface for enhanced bonding. Dimensions and performance ratings apply to the KNSU2.5 series as a whole.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 2.5, 44 teeth, featuring a 60 mm hub diameter, 110 mm pitch diameter, 115 mm outside diameter, 25 mm face width, and 15 mm hub width. The gear is rated for an allowable torque of 31.3 N·m (3.19 kgf·m) with a backlash of 0 to 0.48 mm and complies with JIS grade N9 (JIS B1702-1: 1998). The core is made from S45C steel, and the gear material is MC602ST nylon with a diamond-knurled interface for enhanced bonding. Dimensions and performance ratings apply to the KNSU2.5 series as a whole.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-44J32 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-44J32
Plastic Spur Gears (metric) KNSU2.5-44J32
Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore

Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore

Supplier's Site Datasheet
Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore - KNSU2.5-44J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
KNSU2.5-44J32
Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore KNSU2.5-44J32
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-44J32 KNSU2.5-44J32
Product Name Plastic Spur Gears (metric) Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 44 44
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

KHK SSCP20-30HJ70, CP20, Module6.37, 30 Tooth, CP Carbon Steel Spur Gears - sscp20-30hj70 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details