QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-44J30

Description
Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
Request a Quote
Description
Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 2.5, 44 teeth, featuring a 30 mm bore, 90 mm pitch diameter, 115 mm outside diameter, 25 mm face width, and 40 mm total length. The gear is made of MC602ST nylon with an S45C steel core, has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision. Allowable torque is 31.3 N·m (3.19 kgf·m), with theoretical backlash of 0 to 0.48 mm. The joining method involves a diamond-knurled steel core fused with nylon, ensuring dimensional stability and high holding strength. The gear operates in a wide temperature range with minimal thermal expansion.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with a steel core, module 2.5, 44 teeth, featuring a 30 mm bore, 90 mm pitch diameter, 115 mm outside diameter, 25 mm face width, and 40 mm total length. The gear is made of MC602ST nylon with an S45C steel core, has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision. Allowable torque is 31.3 N·m (3.19 kgf·m), with theoretical backlash of 0 to 0.48 mm. The joining method involves a diamond-knurled steel core fused with nylon, ensuring dimensional stability and high holding strength. The gear operates in a wide temperature range with minimal thermal expansion.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-44J30 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-44J30
Plastic Spur Gears (metric) KNSU2.5-44J30
Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore

Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore

Supplier's Site Datasheet
Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore - KNSU2.5-44J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
KNSU2.5-44J30
Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore KNSU2.5-44J30
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-44J30 KNSU2.5-44J30
Product Name Plastic Spur Gears (metric) Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 30mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 44 44
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 30 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design English
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 1827918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 70
Design Metric
View Details