Plastic spur gears with a steel core, designed for use in precision applications, are available in a module 2.5 series with a 44-tooth configuration. The gear features a 15 mm face width, a pitch diameter of 110 mm, an outside diameter of 115 mm, and a hub diameter of 65 mm, with a total length of 75 mm. The gear is manufactured from MC602ST nylon with an S45C steel core, featuring a 20° pressure angle and standard full-depth teeth. Precision conforms to JIS grade N9 (JIS B1702-1:1998). The allowable torque is 31.3 N·m (3.19 kgf·m) and backlash is specified as 0~0.48 mm. The product design ensures secure fusion between the nylon and core via diamond-knurled surface treatment, promoting dimensional stability and high holding strength, even under temperature variation from -20°C to 120°C.
Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-44J17 | KNSU2.5-44J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |