Plastic spur gears with steel core, module 2.5, 44 teeth, have a 60 mm hub diameter, 110 mm pitch diameter, 115 mm outside diameter, 25 mm face width, and 75 mm total length. The gear is made of MC602ST nylon bonded to an S45C steel core with a diamond-knurled interface. Backlash is 0.0-0.48 mm. Allowable torque is 31.3 N·m (3.19 kgf·m). Precision meets JIS grade N9 (JIS B1702-1: 1998). The product is designed for stable performance under temperature variation and eliminates the need for mechanical fasteners.
Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-44J16 | KNSU2.5-44J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 44 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |