Plastic spur gears with a steel core, available in module 2.5, feature a 40-tooth design, 15 mm hub width, 65 mm bore diameter, 100 mm pitch diameter, 105 mm outside diameter, 25 mm face width, and 40 mm total length. The gear is made of MC602ST nylon fused to an S45C steel core using a diamond knurling process for enhanced holding strength. Precision conforms to JIS grade N9 (JIS B1702-1:1998). Allowable torque is 27.8 N·m (2.83 kgf·m), with theoretical backlash of 0~0.46 mm. The design enables high dimensional stability and operational use up to 140°C.
Module 2.5, 40 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-40J17 | KNSU2.5-40J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 40 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |