Plastic spur gear with a steel core, module 2.5, 40 teeth, and a 65 mm hub diameter, designed for use with minimal backlash and high thermal stability. The gear has a pitch diameter of 100 mm, outside diameter of 105 mm, face width of 25 mm, and total length of 70 mm. It is rated for an allowable torque of 27.8 N·m (2.83 kgf·m) under standard conditions. The nylon MC602ST is fused to an S45C steel core using a diamond-knurled surface treatment for enhanced bonding. Precision conforms to JIS grade N9 (JIS B1702-1: 1998), and the face width matches other series variants. The product is suitable for applications requiring dimensional stability across temperature variations, with no lubrication recommended when mated with other plastic gears.
Module 2.5, 40 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-40J16 | KNSU2.5-40J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 40 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |