KNSU2.5-40 is a plastic spur gear with a steel core, module 2.5, 40 teeth, and a bore diameter of 65 mm, designed for mechanical power transmission. The gear has a pitch diameter of 100 mm, an outside diameter of 105 mm, a face width of 25 mm, and a total length of 70 mm. It is made of MC602ST nylon with an S45C metal core, and meets JIS grade N9 precision (JIS B1702-1:1998). The allowable torque is 27.8 N·m (2.83 kgf·m), with a backlash range of 0 to 0.46 mm. The gear uses a knurled steel core for strong bonding with the nylon, ensuring dimensional stability across temperature ranges up to 140°C. Weight is 1.21 kg.
Module 2.5, 40 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-40 | KNSU2.5-40 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 40 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |