QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-36J32

Description
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Request a Quote
Description
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU2.5-36 is a plastic spur gear with a steel core, module 2.5, 36 teeth, and a 12 mm bore, designed for high-torque applications with dimensional stability across temperature ranges. It features a 55 mm hub diameter, 90 mm pitch diameter, 95 mm outside diameter, 25 mm face width, and a total length of 60 mm. The gear meets JIS grade N9 precision standards with a 20° pressure angle and standard full-depth teeth. The MC602ST nylon is fused to an S45C steel core via a diamond-knurled interface, ensuring strong bonding without mechanical fasteners. Allowable torque is 24.3 N·m (2.48 kgf·m) with backlash ranging from 0 to 0.46 mm. The part is rated for operation in ambient temperatures up to 120°C with temperature compensation applied. Weight is 0.91 kg.

Datasheet Summary
Powered by GS/AI

KNSU2.5-36 is a plastic spur gear with a steel core, module 2.5, 36 teeth, and a 12 mm bore, designed for high-torque applications with dimensional stability across temperature ranges. It features a 55 mm hub diameter, 90 mm pitch diameter, 95 mm outside diameter, 25 mm face width, and a total length of 60 mm. The gear meets JIS grade N9 precision standards with a 20° pressure angle and standard full-depth teeth. The MC602ST nylon is fused to an S45C steel core via a diamond-knurled interface, ensuring strong bonding without mechanical fasteners. Allowable torque is 24.3 N·m (2.48 kgf·m) with backlash ranging from 0 to 0.46 mm. The part is rated for operation in ambient temperatures up to 120°C with temperature compensation applied. Weight is 0.91 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-36J32 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-36J32
Plastic Spur Gears (metric) KNSU2.5-36J32
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore

Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore

Supplier's Site Datasheet
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore - KNSU2.5-36J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
KNSU2.5-36J32
Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore KNSU2.5-36J32
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-36J32 KNSU2.5-36J32
Product Name Plastic Spur Gears (metric) Module 2.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Simplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
32 D.P., 192 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32192 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 192
Design English
View Details